Bouncepad logo

Bouncepad Floorstanding with Brother Printer Mount (inc USB Cable) | Covered Front Camera and Home Button | White | Apple iPad Pro 5th Gen 11-inch (2024)

Data-sheet quality:
created/standardized by Icecat
Product views:
1887
Info modified on:
24 May 2024, 14:05:58
Short summary description Bouncepad Floorstanding with Brother Printer Mount (inc USB Cable) | Covered Front Camera and Home Button | White | Apple iPad Pro 5th Gen 11-inch (2024):

Bouncepad Floorstanding with Brother Printer Mount (inc USB Cable) | Covered Front Camera and Home Button | White | Apple iPad Pro 5th Gen 11-inch (2024), 27.9 cm (11"), Apple iPad Pro 5th Gen 11-inch (2024), 27.9 cm (11"), White, Aluminium, Plastic, USB-C to USB-C

Long summary description Bouncepad Floorstanding with Brother Printer Mount (inc USB Cable) | Covered Front Camera and Home Button | White | Apple iPad Pro 5th Gen 11-inch (2024):

Bouncepad Floorstanding with Brother Printer Mount (inc USB Cable) | Covered Front Camera and Home Button | White | Apple iPad Pro 5th Gen 11-inch (2024). Maximum screen size: 27.9 cm (11"), Compatibility: Apple iPad Pro 5th Gen 11-inch (2024), Minimum screen size: 27.9 cm (11"). Width: 1140 mm, Depth: 1140 mm, Height: 150 mm. Package width: 1140 mm, Package depth: 1140 mm, Package height: 150 mm. Quantity per pack: 1 pc(s)

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.