Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wallet case 10.2 cm (4") Apple
- - Leather
- - Pink
Long product name Bouletta WC-B6-IP5 mobile phone case 10.2 cm (4") Wallet case Pink
:
Wallet Case, Apple iPhone 5/5S
The long product name of Bouletta WC-B6-IP5 mobile phone case 10.2 cm (4") Wallet case Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Wallet Case, Apple iPhone 5/5S
More>>>
Short summary description Bouletta WC-B6-IP5 mobile phone case 10.2 cm (4") Wallet case Pink:
This short summary of the Bouletta WC-B6-IP5 mobile phone case 10.2 cm (4") Wallet case Pink data-sheet is auto-generated and uses the product title and the first six key specs.
Bouletta WC-B6-IP5, Wallet case, Apple, Apple iPhone 5/5S, 10.2 cm (4"), Pink
Long summary description Bouletta WC-B6-IP5 mobile phone case 10.2 cm (4") Wallet case Pink:
This is an auto-generated long summary of Bouletta WC-B6-IP5 mobile phone case 10.2 cm (4") Wallet case Pink based on the first three specs of the first five spec groups.
Bouletta WC-B6-IP5. Case type: Wallet case, Brand compatibility: Apple, Compatibility: Apple iPhone 5/5S, Maximum screen size: 10.2 cm (4"), Product colour: Pink