Bosch logo

Bosch Avantixx 7 WVT2420 washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98319
Info modified on:
06 Dec 2021, 17:31:12
Short summary description Bosch Avantixx 7 WVT2420 washer dryer Freestanding Front-load White:

Bosch Avantixx 7 WVT2420, Front-load, Freestanding, White, Right, Buttons, Rotary, LCD

Long summary description Bosch Avantixx 7 WVT2420 washer dryer Freestanding Front-load White:

Bosch Avantixx 7 WVT2420. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 2.5 kg, Maximum spin speed: 1200 RPM, Rated capacity (washing): 5 kg. Cord length: 1.4 m. Water consumption washing per cycle: 49 L, Water consumption washing & drying per cycle: 114 L, Energy consumption washing per cycle: 0.95 kWh. Energy efficiency class (old): C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.