Bosch logo

Bosch Logixx 7 WVH28540 washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95192
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch Logixx 7 WVH28540 washer dryer Freestanding Front-load White:

Bosch Logixx 7 WVH28540, Front-load, Freestanding, White, Left, LCD, Stainless steel

Long summary description Bosch Logixx 7 WVH28540 washer dryer Freestanding Front-load White:

Bosch Logixx 7 WVH28540. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Door opening angle: 165°, Cord length: 2.1 m. Water consumption washing & drying per cycle: 57 L, Energy consumption washing per cycle: 0.91 kWh, Energy consumption washing & drying per cycle: 4.76 kWh. Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.