Bosch logo

Bosch Avantixx 7/4 WVH28441NL washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81599
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch Avantixx 7/4 WVH28441NL washer dryer Freestanding Front-load White:

Bosch Avantixx 7/4 WVH28441NL, Front-load, Freestanding, White, Left, Buttons, LED

Long summary description Bosch Avantixx 7/4 WVH28441NL washer dryer Freestanding Front-load White:

Bosch Avantixx 7/4 WVH28441NL. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 7 kg. Door opening angle: 165°, Cord length: 2.1 m. Water consumption washing & drying per cycle: 57 L, Energy consumption washing per cycle: 1.19 kWh, Energy consumption washing & drying per cycle: 5.67 kWh. Depth: 590 mm, Width: 600 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.