Bosch logo

Bosch WVH28420SN washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55395
Info modified on:
29 May 2024, 16:38:02
Short summary description Bosch WVH28420SN washer dryer Freestanding Front-load White:

Bosch WVH28420SN, Front-load, Freestanding, White, Left, Rotary, Touch, LED

Long summary description Bosch WVH28420SN washer dryer Freestanding Front-load White:

Bosch WVH28420SN. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 7 kg. Door opening angle: 180°, Cord length: 2.1 m. Water consumption washing & drying per cycle: 57 L, Energy consumption washing & drying per cycle: 4.76 kWh, Connected load: 2200 W. Depth: 598 mm, Width: 590 mm, Height: 898 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.