Bosch Serie 8 WTW875ECO, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right
Bosch Serie 8 WTW875ECO. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Delicate/silk, Blouse/shirt, Cotton, Towel. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.46 kWh, Annual energy consumption: 176 kWh. Depth: 652 mm, Width: 598 mm, Height: 842 mm