Bosch logo

Bosch EcoLogixx 7 WTW86590 tumble dryer Freestanding Front-load 7 kg A White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147304
Info modified on:
17 Oct 2024, 14:58:13
Short summary description Bosch EcoLogixx 7 WTW86590 tumble dryer Freestanding Front-load 7 kg A White:

Bosch EcoLogixx 7 WTW86590, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Bosch EcoLogixx 7 WTW86590 tumble dryer Freestanding Front-load 7 kg A White:

Bosch EcoLogixx 7 WTW86590. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Drying programs: Wool, Mix, Sport, Blouse/shirt, Cycle time: 106 min. Delay start (max): 24 h. Energy efficiency class: A, Energy consumption: 1.9 kWh, Heat source: Electric. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.