Bosch logo

Bosch EcoLogixx 7 tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53889
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Bosch EcoLogixx 7 tumble dryer Freestanding Front-load 7 kg White:

Bosch EcoLogixx 7, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Bosch EcoLogixx 7 tumble dryer Freestanding Front-load 7 kg White:

Bosch EcoLogixx 7. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Drying programs: Mix, Sport, Quick, Cycle time: 150 min. Delay start (max): 24 h. Energy consumption: 1.9 kWh, Annual energy consumption: 107 kWh, Connected load: 1000 W. Depth: 625 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.