Bosch logo

Bosch WTW86581NL tumble dryer Freestanding Front-load 7 kg A+ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4603
Info modified on:
17 Oct 2024, 14:58:17
Short summary description Bosch WTW86581NL tumble dryer Freestanding Front-load 7 kg A+ White:

Bosch WTW86581NL, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Bosch WTW86581NL tumble dryer Freestanding Front-load 7 kg A+ White:

Bosch WTW86581NL. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Timed, Quick, Blouse/shirt. Energy efficiency class: A+, Energy consumption: 1.85 kWh, Annual energy consumption: 236 kWh. Depth: 625 mm, Width: 598 mm, Height: 842 mm. Package width: 620 mm, Package depth: 675 mm, Package height: 880 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.