Bosch logo

Bosch EcoLogixx 7 S WTW8656ECO tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159232
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Bosch EcoLogixx 7 S WTW8656ECO tumble dryer Freestanding Front-load 7 kg A++ White:

Bosch EcoLogixx 7 S WTW8656ECO, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Touch, Right

Long summary description Bosch EcoLogixx 7 S WTW8656ECO tumble dryer Freestanding Front-load 7 kg A++ White:

Bosch EcoLogixx 7 S WTW8656ECO. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Timed, Blouse/shirt, Cotton. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.65 kWh, Annual energy consumption: 212 kWh. Depth: 636 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.