Bosch logo

Bosch WTW 86560 tumble dryer Freestanding Front-load 7 kg A

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71883
Info modified on:
23 Oct 2019, 14:58:41
Short summary description Bosch WTW 86560 tumble dryer Freestanding Front-load 7 kg A:

Bosch WTW 86560, Freestanding, Front-load, Right, 7 kg, 120 min, 62 dB

Long summary description Bosch WTW 86560 tumble dryer Freestanding Front-load 7 kg A:

Bosch WTW 86560. Appliance placement: Freestanding, Loading type: Front-load, Door hinge: Right. Rated capacity: 7 kg, Cycle time: 120 min, Noise level: 62 dB. Energy efficiency class: A, Energy consumption: 2.2 kWh, Connected load: 2100 W. Depth: 850 mm, Width: 600 mm, Height: 630 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.