Bosch logo

Bosch WTW86271 tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55203
Info modified on:
17 Oct 2024, 14:58:14
Short summary description Bosch WTW86271 tumble dryer Freestanding Front-load 8 kg A++ White:

Bosch WTW86271, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Bosch WTW86271 tumble dryer Freestanding Front-load 8 kg A++ White:

Bosch WTW86271. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Timed, Quick, Blouse/shirt, Towel. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.93 kWh, Annual energy consumption: 233 kWh. Depth: 636 mm, Width: 597 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.