Bosch logo

Bosch WTW85470EX tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13279
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Bosch WTW85470EX tumble dryer Freestanding Front-load 8 kg A++ White:

Bosch WTW85470EX, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Bosch WTW85470EX tumble dryer Freestanding Front-load 8 kg A++ White:

Bosch WTW85470EX. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Timed, Quick, Blouse/shirt, Towel. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.8 kWh, Annual energy consumption: 232 kWh. Depth: 652 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.