Bosch logo

Bosch EcoLogixx 7 tumble dryer Freestanding Front-load 7 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120235
Info modified on:
17 Oct 2024, 14:58:17
Short summary description Bosch EcoLogixx 7 tumble dryer Freestanding Front-load 7 kg A++ White:

Bosch EcoLogixx 7, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Bosch EcoLogixx 7 tumble dryer Freestanding Front-load 7 kg A++ White:

Bosch EcoLogixx 7. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 7 kg, Condensation efficiency class: B, Noise level: 65 dB. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.63 kWh, Annual energy consumption: 199 kWh. Depth: 636 mm, Width: 597 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.