Bosch logo

Bosch Maxx 7 sensitive tumble dryer Freestanding Front-load 7 kg C White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
178207
Info modified on:
17 Oct 2024, 14:58:11
Short summary description Bosch Maxx 7 sensitive tumble dryer Freestanding Front-load 7 kg C White:

Bosch Maxx 7 sensitive, Freestanding, Front-load, Condensation, White, Rotary, 112 L

Long summary description Bosch Maxx 7 sensitive tumble dryer Freestanding Front-load 7 kg C White:

Bosch Maxx 7 sensitive. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Cycle time: 103 min, Noise level: 65 dB. Energy efficiency class: C, Energy consumption: 4.5 kWh, Annual energy consumption: 249 kWh. Depth: 630 mm, Width: 600 mm, Height: 842 mm. Package width: 625 mm, Package depth: 680 mm, Package height: 870 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.