Bosch logo

Bosch Maxx 6 sensitive tumble dryer Freestanding Front-load 6 kg C White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192819
Info modified on:
23 Oct 2019, 14:58:41
Short summary description Bosch Maxx 6 sensitive tumble dryer Freestanding Front-load 6 kg C White:

Bosch Maxx 6 sensitive, Freestanding, Front-load, White, 6 kg, 1400 RPM, C

Long summary description Bosch Maxx 6 sensitive tumble dryer Freestanding Front-load 6 kg C White:

Bosch Maxx 6 sensitive. Appliance placement: Freestanding, Loading type: Front-load, Product colour: White. Rated capacity: 6 kg, Maximum spin speed: 1400 RPM. Energy efficiency class: C, Energy consumption: 3.41 kWh. Depth: 630 mm, Width: 600 mm, Height: 842 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.