Bosch logo

Bosch WTL 6201 tumble dryer Freestanding Front-load 6 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70902
Info modified on:
18 Jun 2025, 15:33:22
Short summary description Bosch WTL 6201 tumble dryer Freestanding Front-load 6 kg White:

Bosch WTL 6201, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Bosch WTL 6201 tumble dryer Freestanding Front-load 6 kg White:

Bosch WTL 6201. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 6 kg, Drying programs: Wool, Quick, Cycle time: 110 min. Energy consumption: 4.2 kWh, Annual energy consumption: 324 kWh, Connected load: 2800 W. Depth: 580 mm, Width: 600 mm, Height: 860 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.