Bosch logo

Bosch Classixx WTA74200GB tumble dryer Freestanding Front-load 7 kg C White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22793
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Bosch Classixx WTA74200GB tumble dryer Freestanding Front-load 7 kg C White:

Bosch Classixx WTA74200GB, Freestanding, Front-load, Vented, White, Buttons, Rotary, Right

Long summary description Bosch Classixx WTA74200GB tumble dryer Freestanding Front-load 7 kg C White:

Bosch Classixx WTA74200GB. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Vented. Rated capacity: 7 kg, Drying programs: Wool, Mix, Sport, Timed, Quick, Blouse/shirt, Lingerie, Towel, Cycle time: 128 min. Delay start (max): 24 h. Energy efficiency class: C, Energy consumption: 3.9 kWh, Annual energy consumption: 482 kWh. Depth: 630 mm, Width: 598 mm, Height: 842 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.