Bosch logo

Bosch WOT24350 washing machine Top-load 5 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34150
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch WOT24350 washing machine Top-load 5 kg 1200 RPM White:

Bosch WOT24350, Top-load, 5 kg, B, 79 dB, 1200 RPM, White

Long summary description Bosch WOT24350 washing machine Top-load 5 kg 1200 RPM White:

Bosch WOT24350. Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: B, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 400 mm, Depth: 620 mm, Height: 900 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.