Bosch logo

Bosch WKD28541EU washer dryer Built-in Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39978
Info modified on:
27 May 2024, 12:06:16
Short summary description Bosch WKD28541EU washer dryer Built-in Front-load White:

Bosch WKD28541EU, Front-load, Built-in, White, Left, Buttons, Rotary, LED

Long summary description Bosch WKD28541EU washer dryer Built-in Front-load White:

Bosch WKD28541EU. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 7 kg. Water consumption washing & drying per cycle: 105 L, Energy consumption washing & drying per cycle: 5.5 kWh, Connected load: 2300 W. Depth: 584 mm, Width: 595 mm, Height: 820 mm. Washing class: A, Annual energy consumption washing: 254 kWh, Annual water consumption washing: 10400 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.