Bosch logo

Bosch WKD28541 washer dryer Built-in Front-load White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77075
Info modified on:
27 May 2024, 12:22:26
Short summary description Bosch WKD28541 washer dryer Built-in Front-load White:

Bosch WKD28541, Front-load, Built-in, White, Right, 4 kg, 1400 RPM

Long summary description Bosch WKD28541 washer dryer Built-in Front-load White:

Bosch WKD28541. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Connected load: 5600 W. Depth: 584 mm, Width: 595 mm, Height: 820 mm. Washing class: A, Energy efficiency class (old): B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.