Bosch Avantixx WKD28540EU, Front-load, Built-in, White, Left, Buttons, Rotary, LCD
Bosch Avantixx WKD28540EU. Loading type: Front-load, Appliance placement: Built-in, Product colour: White. Rated capacity (washing & drying): 3 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 6 kg. Door opening angle: 95°, Cord length: 2.2 m. Water consumption washing per cycle: 45 L, Water consumption washing & drying per cycle: 79 L, Energy consumption washing per cycle: 1.02 kWh. Energy efficiency class (old): B