Bosch logo

Bosch WFL 2862 washing machine Front-load 5 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68772
Info modified on:
27 Mar 2023, 12:17:12
Short summary description Bosch WFL 2862 washing machine Front-load 5 kg 1400 RPM White:

Bosch WFL 2862, Front-load, 5 kg, B, 1400 RPM, White

Long summary description Bosch WFL 2862 washing machine Front-load 5 kg 1400 RPM White:

Bosch WFL 2862. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 852 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.