Bosch logo

Bosch Serie 6 WDU28540 washer dryer Freestanding Front-load White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77336
Info modified on:
27 May 2024, 13:15:38
Short summary description Bosch Serie 6 WDU28540 washer dryer Freestanding Front-load White:

Bosch Serie 6 WDU28540, Front-load, Freestanding, White, Left, Buttons, Touch, LED

Long summary description Bosch Serie 6 WDU28540 washer dryer Freestanding Front-load White:

Bosch Serie 6 WDU28540. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Cord length: 2.1 m. Water consumption washing per cycle: 69 L, Water consumption washing & drying per cycle: 120 L, Energy consumption washing per cycle: 1.22 kWh. Depth: 616 mm, Width: 598 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.