Bosch logo

Bosch WAY32891EU washing machine Front-load 9 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33066
Info modified on:
27 May 2024, 12:00:19
Short summary description Bosch WAY32891EU washing machine Front-load 9 kg 1600 RPM White:

Bosch WAY32891EU, Front-load, 9 kg, C, 74 dB, 1600 RPM, 152 kWh

Long summary description Bosch WAY32891EU washing machine Front-load 9 kg 1600 RPM White:

Bosch WAY32891EU. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: C, Noise level (spin): 74 dB, Noise level (wash): 48 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.