Bosch logo

Bosch WAY28742 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58000
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch WAY28742 washing machine Front-load 8 kg 1400 RPM White:

Bosch WAY28742, Front-load, 8 kg, B, 71 dB, 1400 RPM, 137 kWh

Long summary description Bosch WAY28742 washing machine Front-load 8 kg 1400 RPM White:

Bosch WAY28742. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 137 kWh, Annual water consumption washing: 10560 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.