Bosch logo

Bosch Serie 8 WAX32MX0 washing machine Front-load 10 kg 1600 RPM Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99660
Info modified on:
09 May 2025, 16:07:35
Short summary description Bosch Serie 8 WAX32MX0 washing machine Front-load 10 kg 1600 RPM Silver:

Bosch Serie 8 WAX32MX0, Front-load, 10 kg, A, 72 dB, 1600 RPM, C

Long summary description Bosch Serie 8 WAX32MX0 washing machine Front-load 10 kg 1600 RPM Silver:

Bosch Serie 8 WAX32MX0. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: A, Noise level (spin): 72 dB, Noise level (wash): 47 dB, Maximum spin speed: 1600 RPM. Product colour: Silver. Width: 598 mm, Depth: 590 mm, Height: 848 mm. Energy efficiency class: C

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.