Bosch Serie 8 WAW32541, Front-load, 8 kg, A, 73 dB, 1600 RPM, 196 kWh
Bosch Serie 8 WAW32541. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 73 dB, Noise level (wash): 47 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10560 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm