Bosch logo

Bosch WAW28570EX washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56579
Info modified on:
27 May 2024, 11:51:36
Short summary description Bosch WAW28570EX washing machine Front-load 9 kg 1400 RPM White:

Bosch WAW28570EX, Front-load, 9 kg, B, 71 dB, 1400 RPM, 152 kWh

Long summary description Bosch WAW28570EX washing machine Front-load 9 kg 1400 RPM White:

Bosch WAW28570EX. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 47 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 11220 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 845 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.