Bosch logo

Bosch Logixx 8 Sensitive washing machine Front-load 8 kg 1600 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146647
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Bosch Logixx 8 Sensitive washing machine Front-load 8 kg 1600 RPM White:

Bosch Logixx 8 Sensitive, Front-load, 8 kg, A, 1600 RPM, White

Long summary description Bosch Logixx 8 Sensitive washing machine Front-load 8 kg 1600 RPM White:

Bosch Logixx 8 Sensitive. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1600 RPM. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 840 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.