Bosch logo

Bosch EcoLogixx 8 TitanEdition washing machine Front-load 8 kg 1400 RPM Titanium, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60809
Info modified on:
29 Dec 2021, 17:09:00
Short summary description Bosch EcoLogixx 8 TitanEdition washing machine Front-load 8 kg 1400 RPM Titanium, White:

Bosch EcoLogixx 8 TitanEdition, Front-load, 8 kg, B, 71 dB, 1400 RPM, 189 kWh

Long summary description Bosch EcoLogixx 8 TitanEdition washing machine Front-load 8 kg 1400 RPM Titanium, White:

Bosch EcoLogixx 8 TitanEdition. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 189 kWh, Annual water consumption washing: 10500 L. Product colour: Titanium, White. Width: 600 mm, Depth: 590 mm, Height: 842 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.