Bosch logo

Bosch Logixx 8 VarioPerfect washing machine Front-load 8 kg 1400 RPM White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116240
Info modified on:
06 Dec 2021, 17:30:55
Short summary description Bosch Logixx 8 VarioPerfect washing machine Front-load 8 kg 1400 RPM White:

Bosch Logixx 8 VarioPerfect, Front-load, 8 kg, B, 71 dB, 1400 RPM, 189 kWh

Long summary description Bosch Logixx 8 VarioPerfect washing machine Front-load 8 kg 1400 RPM White:

Bosch Logixx 8 VarioPerfect. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 189 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.