Bosch logo

Bosch Avantixx VarioPerfect WAQ 24440BY washing machine Front-load 7 kg 1200 RPM White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48574
Info modified on:
06 Dec 2021, 12:35:49
Short summary description Bosch Avantixx VarioPerfect WAQ 24440BY washing machine Front-load 7 kg 1200 RPM White:

Bosch Avantixx VarioPerfect WAQ 24440BY, Front-load, 7 kg, B, 74 dB, 1200 RPM, 174 kWh

Long summary description Bosch Avantixx VarioPerfect WAQ 24440BY washing machine Front-load 7 kg 1200 RPM White:

Bosch Avantixx VarioPerfect WAQ 24440BY. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8140 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 843 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.