Bosch logo

Bosch WAN2428MPL washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14295
Info modified on:
14 May 2025, 15:18:05
Short summary description Bosch WAN2428MPL washing machine Front-load 8 kg 1200 RPM White:

Bosch WAN2428MPL, Front-load, 8 kg, B, 76 dB, 1200 RPM, C

Long summary description Bosch WAN2428MPL washing machine Front-load 8 kg 1200 RPM White:

Bosch WAN2428MPL. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm. Energy efficiency class: C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.