Bosch logo

Bosch Maxx 8 WAK24268BY washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52467
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch Maxx 8 WAK24268BY washing machine Front-load 8 kg 1200 RPM White:

Bosch Maxx 8 WAK24268BY, Front-load, 8 kg, B, 75 dB, 1200 RPM, 196 kWh

Long summary description Bosch Maxx 8 WAK24268BY washing machine Front-load 8 kg 1200 RPM White:

Bosch Maxx 8 WAK24268BY. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 75 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 12220 L. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.