Bosch logo

Bosch Exxcel 7 VarioPerfect washing machine Front-load 7 kg 1400 RPM White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66683
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch Exxcel 7 VarioPerfect washing machine Front-load 7 kg 1400 RPM White:

Bosch Exxcel 7 VarioPerfect, Front-load, 7 kg, B, 77 dB, 1400 RPM, 210 kWh

Long summary description Bosch Exxcel 7 VarioPerfect washing machine Front-load 7 kg 1400 RPM White:

Bosch Exxcel 7 VarioPerfect. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 210 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 847 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.