Bosch logo

Bosch WAE284F0NL ProFutura washing machine Front-load 6 kg White

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45964
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Bosch WAE284F0NL ProFutura washing machine Front-load 6 kg White:

Bosch WAE284F0NL ProFutura, Front-load, 6 kg, B, White

Long summary description Bosch WAE284F0NL ProFutura washing machine Front-load 6 kg White:

Bosch WAE284F0NL ProFutura. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 852 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.