Bosch logo

Bosch Maxx 6 VarioPerfect WAE28195 washing machine Front-load 6 kg 1400 RPM White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49531
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch Maxx 6 VarioPerfect WAE28195 washing machine Front-load 6 kg 1400 RPM White:

Bosch Maxx 6 VarioPerfect WAE28195, Front-load, 6 kg, B, 73 dB, 1400 RPM, 196 kWh

Long summary description Bosch Maxx 6 VarioPerfect WAE28195 washing machine Front-load 6 kg 1400 RPM White:

Bosch Maxx 6 VarioPerfect WAE28195. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 10120 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.