Bosch logo

Bosch Classixx 6 VarioPerfect washing machine Front-load 6 kg 1400 RPM White

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55993
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch Classixx 6 VarioPerfect washing machine Front-load 6 kg 1400 RPM White:

Bosch Classixx 6 VarioPerfect, Front-load, 6 kg, B, 77 dB, 1400 RPM, 152 kWh

Long summary description Bosch Classixx 6 VarioPerfect washing machine Front-load 6 kg 1400 RPM White:

Bosch Classixx 6 VarioPerfect. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 57 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 10372 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.