Bosch logo

Bosch WAE24464EP washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12035
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch WAE24464EP washing machine Front-load 7 kg 1200 RPM White:

Bosch WAE24464EP, Front-load, 7 kg, 1200 RPM, 210 kWh, 8800 L, White

Long summary description Bosch WAE24464EP washing machine Front-load 7 kg 1200 RPM White:

Bosch WAE24464EP. Loading type: Front-load. Rated capacity: 7 kg. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 210 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 590 mm, Depth: 600 mm, Height: 847 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.