Bosch logo

Bosch Serie 2 WAE24260II washing machine Front-load 7 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81269
Info modified on:
27 May 2024, 12:01:32
Short summary description Bosch Serie 2 WAE24260II washing machine Front-load 7 kg 1200 RPM White:

Bosch Serie 2 WAE24260II, Front-load, 7 kg, C, 76 dB, 1200 RPM, 165 kWh

Long summary description Bosch Serie 2 WAE24260II washing machine Front-load 7 kg 1200 RPM White:

Bosch Serie 2 WAE24260II. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 165 kWh, Annual water consumption washing: 10686 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 848 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.