Bosch logo

Bosch Serie 2 WAB28222 washing machine Front-load 6 kg 1395 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45896
Info modified on:
27 May 2024, 12:27:11
Short summary description Bosch Serie 2 WAB28222 washing machine Front-load 6 kg 1395 RPM White:

Bosch Serie 2 WAB28222, Front-load, 6 kg, B, 77 dB, 1395 RPM, 153 kWh

Long summary description Bosch Serie 2 WAB28222 washing machine Front-load 6 kg 1395 RPM White:

Bosch Serie 2 WAB28222. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1395 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 10560 L. Product colour: White. Width: 598 mm, Depth: 550 mm, Height: 848 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.