Bosch logo

Bosch WZ45 Dome CCTV security camera

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39496
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch WZ45 Dome CCTV security camera:

Bosch WZ45, CCTV security camera, Wired, FCC, CE., Silver, Dome, Aluminium

Long summary description Bosch WZ45 Dome CCTV security camera:

Bosch WZ45. Type: CCTV security camera, Connectivity technology: Wired, Certification: FCC, CE.. Product colour: Silver, Form factor: Dome, Housing material: Aluminium. Camera shutter type: Electronic, Camera shutter speed: 1/60 - 1/100000 s. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Focal length range: 3 - 12 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.