Bosch VDC-260V04-10, CCTV security camera, Indoor, Wired, White, Dome, 0.005 lx
Bosch VDC-260V04-10. Type: CCTV security camera, Placement supported: Indoor, Connectivity technology: Wired. Product colour: White, Form factor: Dome. Minimum illumination: 0.005 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Focal length range: 3.8 - 9.5 mm, Fixed focal length: 3.8 mm