Bosch logo

Bosch VBN-5085-C11 security camera Box IP security camera Indoor 1020 x 596 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26940
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch VBN-5085-C11 security camera Box IP security camera Indoor 1020 x 596 pixels:

Bosch VBN-5085-C11, IP security camera, Indoor, Wired, Metallic, Box, 0.04 lx

Long summary description Bosch VBN-5085-C11 security camera Box IP security camera Indoor 1020 x 596 pixels:

Bosch VBN-5085-C11. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Product colour: Metallic, Form factor: Box. Minimum illumination: 0.04 lx, White balance: ATW, Auto, Manual, Outdoor, Camera shutter type: Electronic. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Optical zoom: 16x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.