Bosch logo

Bosch VBC-265-51 security camera Box IP security camera Indoor 752 x 582 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16504
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch VBC-265-51 security camera Box IP security camera Indoor 752 x 582 pixels:

Bosch VBC-265-51, IP security camera, Indoor, Wired, Black, Grey, Box, 0.3 lx

Long summary description Bosch VBC-265-51 security camera Box IP security camera Indoor 752 x 582 pixels:

Bosch VBC-265-51. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired. Product colour: Black, Grey, Form factor: Box. Minimum illumination: 0.3 lx, White balance: ATW, Auto, Manual, Camera shutter type: Electronic. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3"). Maximum resolution: 752 x 582 pixels, Supported graphics resolutions: 752 x 582, Analog signal format system: PAL

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.