Bosch logo

Bosch Sensixx DS38 VarioComfort9 1.4 L Black, Grey, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33998
Info modified on:
09 Jan 2024, 08:46:47
Short summary description Bosch Sensixx DS38 VarioComfort9 1.4 L Black, Grey, White:

Bosch Sensixx DS38 VarioComfort9, 120 g/min, 6.5 bar, 1.4 L, 120 g/min, Black, Grey, White, 2 min

Long summary description Bosch Sensixx DS38 VarioComfort9 1.4 L Black, Grey, White:

Bosch Sensixx DS38 VarioComfort9. Steam boost performance: 120 g/min, Maximum steam pressure: 6.5 bar, Water tank capacity: 1.4 L. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 1.9 m. Width: 230 mm, Depth: 390 mm, Height: 290 mm. Power: 3100 W, Power consumption (typical): 3100 W, Maximum power: 3100 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.