Bosch logo

Bosch Sensixx Cosmo TDA2445 Steam iron

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78944
Info modified on:
04 Apr 2019, 05:05:34
Short summary description Bosch Sensixx Cosmo TDA2445 Steam iron:

Bosch Sensixx Cosmo TDA2445, Steam iron, 1.8 m, 70 g/min, 0.23 L, 2000 W, 920 g

Long summary description Bosch Sensixx Cosmo TDA2445 Steam iron:

Bosch Sensixx Cosmo TDA2445. Type: Steam iron, Cord length: 1.8 m, Steam boost performance: 70 g/min. Power consumption (typical): 2000 W. Weight: 920 g. Continuous flow: 25 g/min, Dimensions (WxDxH): 120 x 277 x 134 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.