Bosch logo

Bosch Sensixx'x DA20 Dry & Steam iron Palladium soleplate 2400 W Red, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81425
Info modified on:
14 Mar 2024, 17:16:27
Short summary description Bosch Sensixx'x DA20 Dry & Steam iron Palladium soleplate 2400 W Red, White:

Bosch Sensixx'x DA20, Dry & Steam iron, Palladium soleplate, 1.9 m, 140 g/min, Red, White, 30 g/min

Long summary description Bosch Sensixx'x DA20 Dry & Steam iron Palladium soleplate 2400 W Red, White:

Bosch Sensixx'x DA20. Type: Dry & Steam iron, Soleplate type: Palladium soleplate, Cord length: 1.9 m. Iron power: 2400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 280 mm, Depth: 115 mm, Height: 140 mm. Package width: 321 mm, Package depth: 126 mm, Package height: 170 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.